Kingbright Corporation 5MM GREEN LED WP7113ZGC/G

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM GREEN LED - WP7113ZGC/G - Kingbright Corporation
City of Industry, CA, USA
5MM GREEN LED
WP7113ZGC/G
5MM GREEN LED WP7113ZGC/G
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1487-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1487-ND
LED Indication - Discrete 754-1487-ND
Green 525nm LED Indication - Discrete 3.2V Radial

Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113ZGC/G
Standard LEDs - Through Hole WP7113ZGC/G
Standard LEDs - Through Hole Green 525nm Water Clear 11000mcd

Standard LEDs - Through Hole Green 525nm Water Clear 11000mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113ZGC/G 754-1487-ND WP7113ZGC/G
Product Name 5MM GREEN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 20+ Radial
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 520 nm (5200 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 440 nm (4400 Å)
View Details
LED Indication - Discrete - SLR-342VCTB7-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers