Kingbright Corporation 3MM GRN.PCB LED WP934CB/GD

Description
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM GRN.PCB LED - WP934CB/GD - Kingbright Corporation
City of Industry, CA, USA
3MM GRN.PCB LED
WP934CB/GD
3MM GRN.PCB LED WP934CB/GD
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934CB/GD
Product Name 3MM GRN.PCB LED
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 95 degrees
View Details
2 suppliers
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details