Kingbright Corporation 2X3MM GRN.LED WP914GT

Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator
Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X3MM GRN.LED - WP914GT - Kingbright Corporation
City of Industry, CA, USA
2X3MM GRN.LED
WP914GT
2X3MM GRN.LED WP914GT
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Excellent for flush mounting on panels
  • Viewing angle - 100°
  • RoHS compliant
  • Light switches
  • Backlighting application
  • Status indicator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP914GT
Standard LEDs - Through Hole WP914GT
Standard LEDs - Through Hole Green 568nm Transparent 8mcd

Standard LEDs - Through Hole Green 568nm Transparent 8mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP914GT WP914GT
Product Name 2X3MM GRN.LED Standard LEDs - Through Hole
LED Package: Rectangular-2X3mm
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-A636-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details