Kingbright Corporation 5MM.YEL.LED W/5V RES. WP7113YD5V

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM.YEL.LED W/5V RES. - WP7113YD5V - Kingbright Corporation
City of Industry, CA, USA
5MM.YEL.LED W/5V RES.
WP7113YD5V
5MM.YEL.LED W/5V RES. WP7113YD5V
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1740-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1740-ND
LED Indication - Discrete 754-1740-ND
Yellow 588nm LED Indication - Discrete 5V Radial

Yellow 588nm LED Indication - Discrete 5V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113YD5V
Standard LEDs - Through Hole WP7113YD5V
Standard LEDs - Through Hole Yellow 588nm Diffused 20mcd

Standard LEDs - Through Hole Yellow 588nm Diffused 20mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113YD5V 754-1740-ND WP7113YD5V
Product Name 5MM.YEL.LED W/5V RES. LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Resistor LED Radial
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
IR LEDs - 2163605 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details