Kingbright Corporation 3MM RA YEL LED WP934ZH/YD

Description
Features and Applications Pre-trimmed leads for PC board mounting Housing UL rating: 94V-0 Housing material: type 66 nylon Viewing angle: 40° Package: 125pcs /bag RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for PC board mounting Housing UL rating: 94V-0 Housing material: type 66 nylon Viewing angle: 40° Package: 125pcs /bag RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RA YEL LED - WP934ZH/YD - Kingbright Corporation
City of Industry, CA, USA
3MM RA YEL LED
WP934ZH/YD
3MM RA YEL LED WP934ZH/YD
Features and Applications Pre-trimmed leads for PC board mounting Housing UL rating: 94V-0 Housing material: type 66 nylon Viewing angle: 40° Package: 125pcs /bag RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for PC board mounting
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • Viewing angle: 40°
  • Package: 125pcs /bag
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934ZH/YD
Product Name 3MM RA YEL LED
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details