Kingbright Corporation 2X3MM YELLOW LED WP914YDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator
Request a Quote Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X3MM YELLOW LED - WP914YDT - Kingbright Corporation
City of Industry, CA, USA
2X3MM YELLOW LED
WP914YDT
2X3MM YELLOW LED WP914YDT
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Excellent for flush mounting on panels
  • Viewing angle - 100°
  • RoHS compliant
  • Light switches
  • Backlighting application
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - 754-WP914YDT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-WP914YDT-ND
LED Indication - Discrete 754-WP914YDT-ND
2X3MM YELLOW LED LAMP

2X3MM YELLOW LED LAMP

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP914YDT 754-WP914YDT-ND
Product Name 2X3MM YELLOW LED LED Indication - Discrete
LED Package: Rectangular-2X3mm Radial
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1304-6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 520 to 590 nm (5200 to 5900 Å)
View Details