Kingbright Corporation 5MM,RED LED WP7113SRD/E

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM,RED LED - WP7113SRD/E - Kingbright Corporation
City of Industry, CA, USA
5MM,RED LED
WP7113SRD/E
5MM,RED LED WP7113SRD/E
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1276-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1276-ND
LED Indication - Discrete 754-1276-ND
Red 640nm LED Indication - Discrete 1.85V Radial

Red 640nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet
LED RED DIFFUSED T-1 3/4 T/H - 432-WP7113SRD/E - Utmel Electronic Limited
Hong Kong, China
LED RED DIFFUSED T-1 3/4 T/H
432-WP7113SRD/E
LED RED DIFFUSED T-1 3/4 T/H 432-WP7113SRD/E
LED RED DIFFUSED T-1 3/4 T/H

LED RED DIFFUSED T-1 3/4 T/H

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113SRD/E
Standard LEDs - Through Hole WP7113SRD/E
Standard LEDs - Through Hole RED DIFFUSED

Standard LEDs - Through Hole RED DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113SRD/E 754-1276-ND 432-WP7113SRD/E WP7113SRD/E
Product Name 5MM,RED LED LED Indication - Discrete LED RED DIFFUSED T-1 3/4 T/H Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 30+ Radial
LED Type Red Red Red; Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å) 655 nm (6550 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 250 milliCandela 250 milliCandela 400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LEDs - 2744981P - RS Components, Ltd.
Specs
Forward Voltage 2.9 volts
Number of Array Elements 1
View Details