Kingbright Corporation 3MM QUAD LEVEL YEL.LED INDICATOR WP934SB/4YD

Description
Features and Applications Quad-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon Package: 120pcs / tube RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Quad-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon Package: 120pcs / tube RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM QUAD LEVEL YEL.LED INDICATOR - WP934SB/4YD - Kingbright Corporation
City of Industry, CA, USA
3MM QUAD LEVEL YEL.LED INDICATOR
WP934SB/4YD
3MM QUAD LEVEL YEL.LED INDICATOR WP934SB/4YD
Features and Applications Quad-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon Package: 120pcs / tube RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Quad-level design, save board space
  • Different color combination available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • Package: 120pcs / tube
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934SB/4YD
Product Name 3MM QUAD LEVEL YEL.LED INDICATOR
LED Package: Quad-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - XZM2FW105S-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 125 degrees
View Details
Indicator, Led Pcb, 5Mm, Red, 2V; Led Color Lumex - 09J9191 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 60 degrees
View Details