Kingbright Corporation 3MM RT.ANGLE GRN.INDICATOR WP934RS/GD

Description
Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Request a Quote Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RT.ANGLE GRN.INDICATOR - WP934RS/GD - Kingbright Corporation
City of Industry, CA, USA
3MM RT.ANGLE GRN.INDICATOR
WP934RS/GD
3MM RT.ANGLE GRN.INDICATOR WP934RS/GD
Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Pillars are designed for positioning the house on PCB
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1173610-WP934RS/GD
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1173610-WP934RS/GD
Win Source Part Number: 1173610-WP934RS/GD Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green Package: Bulk Voltage Rating: 2.2V Standard Package: 500 Configuration: Single Viewing Angle: 40° Millicandela Rating: 30mcd Wavelength - Peak: 565nm Current: 25mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): WP934RSGD; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: WP934

Win Source Part Number: 1173610-WP934RS/GD
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green
Package: Bulk
Voltage Rating: 2.2V
Standard Package: 500
Configuration: Single
Viewing Angle: 40°
Millicandela Rating: 30mcd
Wavelength - Peak: 565nm
Current: 25mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): WP934RSGD;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: WP934

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP934RS/GD 1173610-WP934RS/GD
Product Name 3MM RT.ANGLE GRN.INDICATOR Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Package: Single-Level 3mm (T1)
LED Type Green Green; Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C503B-GAN-CB0F0791-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
3 suppliers