Kingbright Corporation 3MM RT.ANGLE SUP.RED INDICATOR WP934RS/SRD

Description
Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM RT.ANGLE SUP.RED INDICATOR - WP934RS/SRD - Kingbright Corporation
City of Industry, CA, USA
3MM RT.ANGLE SUP.RED INDICATOR
WP934RS/SRD
3MM RT.ANGLE SUP.RED INDICATOR WP934RS/SRD
Features and Applications Pre-trimmed leads for pc mounting Pillars are designed for positioning the house on PCB Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Pillars are designed for positioning the house on PCB
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934RS/SRD
Product Name 3MM RT.ANGLE SUP.RED INDICATOR
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
3.0X2.2MM GRN SMD LED - AA3022SGS-4.5SF - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.2mm
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1255-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details