Kingbright Corporation 5MM RED LED WP7524SEC/J3

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 18° Package: 500pcs / bag Lead free RoHS compliant Signage application Portable / mobile application Decorative & entertainment lighting
Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 18° Package: 500pcs / bag Lead free RoHS compliant Signage application Portable / mobile application Decorative & entertainment lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM RED LED - WP7524SEC/J3 - Kingbright Corporation
City of Industry, CA, USA
5MM RED LED
WP7524SEC/J3
5MM RED LED WP7524SEC/J3
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 18° Package: 500pcs / bag Lead free RoHS compliant Signage application Portable / mobile application Decorative & entertainment lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 18°
  • Package: 500pcs / bag
  • Lead free
  • RoHS compliant
  • Signage application
  • Portable / mobile application
  • Decorative & entertainment lighting
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP7524SEC/J3
Product Name 5MM RED LED
LED Package: 5mm (T1 3/4) Viewing Angle 10+
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Super Nova 4 LED Module Warm White - MD-EL-SN4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details
Led Light Bar, Warm Wht, 6600Lm, 1.458M; Light Colour Ledvance - 85AC2476 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 60000 milliwatts
View Details