Kingbright Corporation 3MM GRN.LED WP937GGD

Description
Features and Applications Low power consumption Viewing angle: 60° Package: 500pcs / bag Lead free RoHS compliant Industrial equipment Medical equipment Communication equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Viewing angle: 60° Package: 500pcs / bag Lead free RoHS compliant Industrial equipment Medical equipment Communication equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM GRN.LED - WP937GGD - Kingbright Corporation
City of Industry, CA, USA
3MM GRN.LED
WP937GGD
3MM GRN.LED WP937GGD
Features and Applications Low power consumption Viewing angle: 60° Package: 500pcs / bag Lead free RoHS compliant Industrial equipment Medical equipment Communication equipment

Features and Applications

  • Low power consumption
  • Viewing angle: 60°
  • Package: 500pcs / bag
  • Lead free
  • RoHS compliant
  • Industrial equipment
  • Medical equipment
  • Communication equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-2199-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2199-ND
LED Indication - Discrete 754-2199-ND
Green 568nm LED Indication - Discrete 2.2V Radial

Green 568nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP937GGD
Standard LEDs - Through Hole WP937GGD
Standard LEDs - Through Hole Grn Grn 568 568nm Diffused 15 15mcd

Standard LEDs - Through Hole Grn Grn 568 568nm Diffused 15 15mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP937GGD 754-2199-ND WP937GGD
Product Name 3MM GRN.LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
LED Type Red; Red (x 12)
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 110 degrees
View Details
Medium Angle TO-46 880 nm Emitter, High-Temperature - OD-880LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details