Kingbright Corporation 5MM LOW CURRENT RED LED WP7113LSRD

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM LOW CURRENT RED LED - WP7113LSRD - Kingbright Corporation
City of Industry, CA, USA
5MM LOW CURRENT RED LED
WP7113LSRD
5MM LOW CURRENT RED LED WP7113LSRD
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1267-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1267-ND
LED Indication - Discrete 754-1267-ND
Red 640nm LED Indication - Discrete 1.65V Radial

Red 640nm LED Indication - Discrete 1.65V Radial

Buy Now Datasheet
5MM LOW CURRENT RED LED, LAMP THOLE, BULK - 70062984 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM LOW CURRENT RED LED, LAMP THOLE, BULK
70062984
5MM LOW CURRENT RED LED, LAMP THOLE, BULK 70062984
5MM LOW CURRENT RED LED, LAMP THOLE, BULK

5MM LOW CURRENT RED LED, LAMP THOLE, BULK

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113LSRD
Standard LEDs - Through Hole WP7113LSRD
Standard LEDs - Through Hole Red 640nm Diffused 20mcd

Standard LEDs - Through Hole Red 640nm Diffused 20mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113LSRD 754-1267-ND 70062984 WP7113LSRD
Product Name 5MM LOW CURRENT RED LED LED Indication - Discrete 5MM LOW CURRENT RED LED, LAMP THOLE, BULK Standard LEDs - Through Hole
LED Type Red Red Red
Peak Wavelength 640 nm (6400 Å) 655 nm (6550 Å) 660 nm (6600 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 8 milliCandela 8 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details