Kingbright Corporation LED Indication - Discrete WP7113SYC/J3

Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1380-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1380-ND
LED Indication - Discrete 754-1380-ND
Yellow 590nm LED Indication - Discrete 2V Radial

Yellow 590nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
5MM YELLOW LED, LAMP THOLE, BULK - 70062996 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM YELLOW LED, LAMP THOLE, BULK
70062996
5MM YELLOW LED, LAMP THOLE, BULK 70062996
5MM YELLOW LED, LAMP THOLE, BULK

5MM YELLOW LED, LAMP THOLE, BULK

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113SYC/J3
Standard LEDs - Through Hole WP7113SYC/J3
Standard LEDs - Through Hole Yellow 589nm Water Clear

Standard LEDs - Through Hole Yellow 589nm Water Clear

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1380-ND 70062996 WP7113SYC/J3
Product Name LED Indication - Discrete 5MM YELLOW LED, LAMP THOLE, BULK Standard LEDs - Through Hole
LED Package: Radial
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA-560LT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-SML-LX1206GC-TR1DKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers