Green 505nm LED Indication - Discrete 2.9V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 754-1607-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Green |
| Peak Wavelength | 500 nm (5000 Å) |
| Viewing Angle | 20 degrees |