Kingbright Corporation 5MM,YEL LED WP7113YD

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1039945-WP7113YD is a yellow light-emitting diode (LED) designed for various applications including status indicators, signage, and decorative lighting. This LED features a T-1 3/4 (5mm) package with a diffused lens, providing a viewing angle of 30 degrees. It has a typical luminous intensity of 25 millicandela at a forward current of 10mA, with a dominant wavelength of 588nm and a peak wavelength of 590nm. The device operates with a forward voltage of 2.1V and can handle a maximum forward current of 30mA, with a peak forward current rating of 140mA. It is rated for a power dissipation of 75mW and has an operating temperature range of -40°C to +85°C. The LED is RoHS compliant and is available on tape and reel for ease of handling in automated assembly processes. Engineers considering this product should note its solid-state reliability and low power consumption, making it suitable for both commercial and residential applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1039945-WP7113YD is a yellow light-emitting diode (LED) designed for various applications including status indicators, signage, and decorative lighting. This LED features a T-1 3/4 (5mm) package with a diffused lens, providing a viewing angle of 30 degrees. It has a typical luminous intensity of 25 millicandela at a forward current of 10mA, with a dominant wavelength of 588nm and a peak wavelength of 590nm. The device operates with a forward voltage of 2.1V and can handle a maximum forward current of 30mA, with a peak forward current rating of 140mA. It is rated for a power dissipation of 75mW and has an operating temperature range of -40°C to +85°C. The LED is RoHS compliant and is available on tape and reel for ease of handling in automated assembly processes. Engineers considering this product should note its solid-state reliability and low power consumption, making it suitable for both commercial and residential applications.

Suppliers

Company
Product
Description
Supplier Links
5MM,YEL LED - WP7113YD - Kingbright Corporation
City of Industry, CA, USA
5MM,YEL LED
WP7113YD
5MM,YEL LED WP7113YD
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1284-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1284-ND
LED Indication - Discrete 754-1284-ND
Yellow 588nm LED Indication - Discrete 2.1V Radial

Yellow 588nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1039945-WP7113YD
Optoelectronics - LED Indication - Discrete 1039945-WP7113YD
Win Source Part Number: 1039945-WP7113YD Category: Optoelectronics>LED Indication - Discrete Color: Yellow Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 30° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 588nm Wavelength - Peak: 590nm Height (Max): 8.60mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 Alternative Parts (Cross-Reference): WP710A10YD; WP113YDT; WP483YDT; SSL-LX5093SYD; SSL-LX3054YT; SSL-LX2573YD; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1284 Base Product Number: WP7113

Win Source Part Number: 1039945-WP7113YD
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 30°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 588nm
Wavelength - Peak: 590nm
Height (Max): 8.60mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
Alternative Parts (Cross-Reference): WP710A10YD; WP113YDT; WP483YDT; SSL-LX5093SYD; SSL-LX3054YT; SSL-LX2573YD;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1284
Base Product Number: WP7113

Buy Now Datasheet
5MM YELLOW LED, LAMP THOLE, BULK - 70062997 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM YELLOW LED, LAMP THOLE, BULK
70062997
5MM YELLOW LED, LAMP THOLE, BULK 70062997
5MM YELLOW LED, LAMP THOLE, BULK

5MM YELLOW LED, LAMP THOLE, BULK

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113YD
Standard LEDs - Through Hole WP7113YD
Standard LEDs - Through Hole YELLOW DIFFUSED

Standard LEDs - Through Hole YELLOW DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113YD 754-1284-ND 1039945-WP7113YD 70062997 WP7113YD
Product Name 5MM,YEL LED LED Indication - Discrete Optoelectronics - LED Indication - Discrete 5MM YELLOW LED, LAMP THOLE, BULK Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 30+ Radial
LED Type Yellow Yellow Yellow; Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å) 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 25 milliCandela 25 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details