Kingbright Corporation 5MM RED LED WP9294SEC/J3

Description
Features and Applications High luminous emission Low power consumption Viewing angle: 130° Package: 500pcs / bag Lead free RoHS compliant Signage application illuminated advertising Decorative & entertainment lighting
Request a Quote Datasheet
Description
Features and Applications High luminous emission Low power consumption Viewing angle: 130° Package: 500pcs / bag Lead free RoHS compliant Signage application illuminated advertising Decorative & entertainment lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM RED LED - WP9294SEC/J3 - Kingbright Corporation
City of Industry, CA, USA
5MM RED LED
WP9294SEC/J3
5MM RED LED WP9294SEC/J3
Features and Applications High luminous emission Low power consumption Viewing angle: 130° Package: 500pcs / bag Lead free RoHS compliant Signage application illuminated advertising Decorative & entertainment lighting

Features and Applications

  • High luminous emission
  • Low power consumption
  • Viewing angle: 130°
  • Package: 500pcs / bag
  • Lead free
  • RoHS compliant
  • Signage application
  • illuminated advertising
  • Decorative & entertainment lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1564-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1564-ND
LED Indication - Discrete 754-1564-ND
Red 625nm LED Indication - Discrete 2.2V Radial

Red 625nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP9294SEC/J3
Standard LEDs - Through Hole WP9294SEC/J3
Standard LEDs - Through Hole Red 1000mcd 625nm 130 deg Water Clear

Standard LEDs - Through Hole Red 1000mcd 625nm 130 deg Water Clear

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP9294SEC/J3 754-1564-ND WP9294SEC/J3
Product Name 5MM RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 130+ Radial
LED Type Red Red
Peak Wavelength 625 nm (6250 Å) 640 nm (6400 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details