Kingbright Corporation 5MM ALINGAP RED LED WP7113SEC/E

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM ALINGAP RED LED - WP7113SEC/E - Kingbright Corporation
City of Industry, CA, USA
5MM ALINGAP RED LED
WP7113SEC/E
5MM ALINGAP RED LED WP7113SEC/E
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1734-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1734-ND
LED Indication - Discrete 754-1734-ND
Red 621nm LED Indication - Discrete 2V Radial

Red 621nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113SEC/E
Standard LEDs - Through Hole WP7113SEC/E
Standard LEDs - Through Hole Hyper Red, 621nm 5000mcd, 20mA

Standard LEDs - Through Hole Hyper Red, 621nm 5000mcd, 20mA

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113SEC/E 754-1734-ND WP7113SEC/E
Product Name 5MM ALINGAP RED LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 20+ Radial
LED Type Red Red
Peak Wavelength 621 nm (6210 Å) 630 nm (6300 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 3.7 milliCandela
View Details