Kingbright Corporation 10MM ORANGE-RED LED WP813ED

Description
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Datasheet
Description
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10MM ORANGE-RED LED - WP813ED - Kingbright Corporation
City of Industry, CA, USA
10MM ORANGE-RED LED
WP813ED
10MM ORANGE-RED LED WP813ED
Features and Applications 10mm diameter big lamp Viewing angle - 30° Package: 200pcs / bag RoHS compliant Signage application Illuminated advertising Decorative & entertainment lighting Status indicator

Features and Applications

  • 10mm diameter big lamp
  • Viewing angle - 30°
  • Package: 200pcs / bag
  • RoHS compliant
  • Signage application
  • Illuminated advertising
  • Decorative & entertainment lighting
  • Status indicator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP813ED
Standard LEDs - Through Hole WP813ED
Standard LEDs - Through Hole Red 625nm Diffused 100mcd

Standard LEDs - Through Hole Red 625nm Diffused 100mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP813ED WP813ED
Product Name 10MM ORANGE-RED LED Standard LEDs - Through Hole
LED Package: Round-10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details