Kingbright Corporation 3MM BI LEVEL RED HOUSING LED WP934FG/2ID

Description
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Request a Quote Datasheet
Description
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI LEVEL RED HOUSING LED - WP934FG/2ID - Kingbright Corporation
City of Industry, CA, USA
3MM BI LEVEL RED HOUSING LED
WP934FG/2ID
3MM BI LEVEL RED HOUSING LED WP934FG/2ID
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Bi-level design
  • Pre-trimmed leads for pc mounting
  • Different color combination available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1192386-WP934FG/2ID
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1192386-WP934FG/2ID
Win Source Part Number: 1192386-WP934FG/2ID Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Red (x 2) Package: Bulk Voltage Rating: 2V Standard Package: 500 Configuration: 2 High Viewing Angle: 40° Millicandela Rating: 30mcd Wavelength - Peak: 627nm Current: 30mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Alternative Parts (Cross-Reference): WP934FG-2ID; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Base Product Number: WP934

Win Source Part Number: 1192386-WP934FG/2ID
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Red (x 2)
Package: Bulk
Voltage Rating: 2V
Standard Package: 500
Configuration: 2 High
Viewing Angle: 40°
Millicandela Rating: 30mcd
Wavelength - Peak: 627nm
Current: 30mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Alternative Parts (Cross-Reference): WP934FG-2ID;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Base Product Number: WP934

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP934FG/2ID 1192386-WP934FG/2ID
Product Name 3MM BI LEVEL RED HOUSING LED Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Package: Bi-Level 3mm (T1)
LED Type Red Red; Red (x 2)
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CE3L-XZC02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details
LED Color Lighting - 67-2034-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details