Kingbright Corporation 3MM BI-LEVEL YEL LED WP934GE/2YD

Description
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI-LEVEL YEL LED - WP934GE/2YD - Kingbright Corporation
City of Industry, CA, USA
3MM BI-LEVEL YEL LED
WP934GE/2YD
3MM BI-LEVEL YEL LED WP934GE/2YD
Features and Applications Bi-level design Pre-trimmed leads for pc mounting Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Bi-level design
  • Pre-trimmed leads for pc mounting
  • Different color combination available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934GE/2YD
Product Name 3MM BI-LEVEL YEL LED
LED Package: Bi-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: 3 mm
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-1775-1-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
2 suppliers