Kingbright Corporation LED Indication - Discrete WP7113LSECK/J4

Description
Orange 605nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1917-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1917-ND
LED Indication - Discrete 754-1917-ND
Orange 605nm LED Indication - Discrete 1.8V Radial

Orange 605nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113LSECK/J4
Standard LEDs - Through Hole WP7113LSECK/J4
Standard LEDs - Through Hole 5MM LOW CURRENT ORANGE LED

Standard LEDs - Through Hole 5MM LOW CURRENT ORANGE LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1917-ND WP7113LSECK/J4
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details