Kingbright Corporation 5MM,YEL LED WP7113SYC

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM,YEL LED - WP7113SYC - Kingbright Corporation
City of Industry, CA, USA
5MM,YEL LED
WP7113SYC
5MM,YEL LED WP7113SYC
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1280-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1280-ND
LED Indication - Discrete 754-1280-ND
Yellow 590nm LED Indication - Discrete 2V Radial

Yellow 590nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113SYC
Standard LEDs - Through Hole WP7113SYC
Standard LEDs - Through Hole YELLOW WATER CLEAR

Standard LEDs - Through Hole YELLOW WATER CLEAR

Buy Now Datasheet
5MM YELLOW LED, LAMP THOLE, BULK - 70062995 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM YELLOW LED, LAMP THOLE, BULK
70062995
5MM YELLOW LED, LAMP THOLE, BULK 70062995
5MM YELLOW LED, LAMP THOLE, BULK

5MM YELLOW LED, LAMP THOLE, BULK

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113SYC 754-1280-ND WP7113SYC 70062995
Product Name 5MM,YEL LED LED Indication - Discrete Standard LEDs - Through Hole 5MM YELLOW LED, LAMP THOLE, BULK
LED Package: 5mm (T1 3/4) Viewing Angle 20+ Radial
LED Type Yellow Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED White Lighting - 846-1086-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
LED Indication - Discrete - 67-2191-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
4 suppliers