Kingbright Corporation 5MM RED LED WP7143SURC/E

Description
Features and Applications Low power consumption Viewing angle - 30° Available on tape and reel RoHS compiant Traffic signage Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Viewing angle - 30° Available on tape and reel RoHS compiant Traffic signage Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM RED LED - WP7143SURC/E - Kingbright Corporation
City of Industry, CA, USA
5MM RED LED
WP7143SURC/E
5MM RED LED WP7143SURC/E
Features and Applications Low power consumption Viewing angle - 30° Available on tape and reel RoHS compiant Traffic signage Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compiant
  • Traffic signage
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7143SURC/E
Standard LEDs - Through Hole WP7143SURC/E
Standard LEDs - Through Hole Red 630nm Water Clear 1300mcd

Standard LEDs - Through Hole Red 630nm Water Clear 1300mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7143SURC/E WP7143SURC/E
Product Name 5MM RED LED Standard LEDs - Through Hole
LED Package: 5mm (T1 3/4) Viewing Angle 30+
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Color Lighting - 475-GFCSHPM2.24-2T4T-1-0-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 727 nm (7270 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details