Kingbright Corporation 5MM,RED LED WP7143SRC/D

Description
Features and Applications Low power consumption Viewing angle - 30° Available on tape and reel RoHS compiant Traffic signage Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet
Description
Features and Applications Low power consumption Viewing angle - 30° Available on tape and reel RoHS compiant Traffic signage Decorative & entertainment lighting Commercial & Residential architectural lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM,RED LED - WP7143SRC/D - Kingbright Corporation
City of Industry, CA, USA
5MM,RED LED
WP7143SRC/D
5MM,RED LED WP7143SRC/D
Features and Applications Low power consumption Viewing angle - 30° Available on tape and reel RoHS compiant Traffic signage Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compiant
  • Traffic signage
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP7143SRC/D
Product Name 5MM,RED LED
LED Package: 5mm (T1 3/4) Viewing Angle 30+
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 6 milliCandela
View Details
2.5X2.0MM YEL SMD LED GULL WING - AM2520SYCK03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
4 suppliers