Kingbright Corporation 2X3MM RED LED WP914HDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator
Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X3MM RED LED - WP914HDT - Kingbright Corporation
City of Industry, CA, USA
2X3MM RED LED
WP914HDT
2X3MM RED LED WP914HDT
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Excellent for flush mounting on panels
  • Viewing angle - 100°
  • RoHS compliant
  • Light switches
  • Backlighting application
  • Status indicator
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP914HDT
Standard LEDs - Through Hole WP914HDT
Standard LEDs - Through Hole Red 660nm Diffused 1mcd

Standard LEDs - Through Hole Red 660nm Diffused 1mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP914HDT WP914HDT
Product Name 2X3MM RED LED Standard LEDs - Through Hole
LED Package: Rectangular-2X3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
3W High Power LED - ASMT-MYE2-NMP00 - Broadcom Inc.
Specs
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details
3 suppliers
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details