Kingbright Corporation 3MM YEL.PCB LED WP934CB/YD

Description
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM YEL.PCB LED - WP934CB/YD - Kingbright Corporation
City of Industry, CA, USA
3MM YEL.PCB LED
WP934CB/YD
3MM YEL.PCB LED WP934CB/YD
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934CB/YD
Product Name 3MM YEL.PCB LED
LED Package: Single-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details