Kingbright Corporation 2X3MM QUAD-LEVEL RECTANGULAR R/G LED WP917CK/4EGWT

Description
Features and Applications Quad-level design Lower power consumption Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Quad-level design Lower power consumption Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X3MM QUAD-LEVEL RECTANGULAR R/G LED - WP917CK/4EGWT - Kingbright Corporation
City of Industry, CA, USA
2X3MM QUAD-LEVEL RECTANGULAR R/G LED
WP917CK/4EGWT
2X3MM QUAD-LEVEL RECTANGULAR R/G LED WP917CK/4EGWT
Features and Applications Quad-level design Lower power consumption Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Quad-level design
  • Lower power consumption
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP917CK/4EGWT
Product Name 2X3MM QUAD-LEVEL RECTANGULAR R/G LED
LED Package: Quad-Level Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details