Kingbright Corporation 3MM QUAD LEVEL RED INDICATOR WP934SB/4ID

Description
Features and Applications Quad-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon Package: 120pcs / tube RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Quad-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon Package: 120pcs / tube RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM QUAD LEVEL RED INDICATOR - WP934SB/4ID - Kingbright Corporation
City of Industry, CA, USA
3MM QUAD LEVEL RED INDICATOR
WP934SB/4ID
3MM QUAD LEVEL RED INDICATOR WP934SB/4ID
Features and Applications Quad-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon Package: 120pcs / tube RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Quad-level design, save board space
  • Different color combination available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • Package: 120pcs / tube
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934SB/4ID
Product Name 3MM QUAD LEVEL RED INDICATOR
LED Package: Quad-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
High Brightness LED - C503B-RCN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details