Kingbright Corporation 3MM QUAD LEVEL GRN.LED INDICATOR WP934SB/4GD

Description
Features and Applications Quad-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon Package: 120pcs / tube RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Request a Quote Datasheet
Description
Features and Applications Quad-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon Package: 120pcs / tube RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM QUAD LEVEL GRN.LED INDICATOR - WP934SB/4GD - Kingbright Corporation
City of Industry, CA, USA
3MM QUAD LEVEL GRN.LED INDICATOR
WP934SB/4GD
3MM QUAD LEVEL GRN.LED INDICATOR WP934SB/4GD
Features and Applications Quad-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon Package: 120pcs / tube RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Quad-level design, save board space
  • Different color combination available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • Package: 120pcs / tube
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP934SB/4GD
721134-WP934SB/4GD
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP934SB/4GD 721134-WP934SB/4GD
Manufacturer: Kingbright Win Source Part Number: 721134-WP934SB/4GD Packaging: Tube Mounting Style: Through Hole, Right Angle Color: Green (x 4) Voltage Rating: 2.2V Configuration: 4 High Viewing Angle: 40° Millicandela Rating: 25mcd Wavelength - Peak: 565nm Current: 25mA Lens Type: Diffused, Tinted Categories: Optoelectronics Lens Style: Round with Domed Top Lens Size: 3.00mm Dia Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited)

Manufacturer: Kingbright
Win Source Part Number: 721134-WP934SB/4GD
Packaging: Tube
Mounting Style: Through Hole, Right Angle
Color: Green (x 4)
Voltage Rating: 2.2V
Configuration: 4 High
Viewing Angle: 40°
Millicandela Rating: 25mcd
Wavelength - Peak: 565nm
Current: 25mA
Lens Type: Diffused, Tinted
Categories: Optoelectronics
Lens Style: Round with Domed Top
Lens Size: 3.00mm Dia
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP934SB/4GD 721134-WP934SB/4GD
Product Name 3MM QUAD LEVEL GRN.LED INDICATOR LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - WP934SB/4GD
LED Package: Quad-Level 3mm (T1)
LED Type Green Green; Green (x 4)
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AAMD-LL38-XY002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details