Kingbright Corporation 4.8MM RED PCB LED WP73JB/IDA

Description
Features and Applications Pre-trimmed leads for pc mounting Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compiant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compiant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.8MM RED PCB LED - WP73JB/IDA - Kingbright Corporation
City of Industry, CA, USA
4.8MM RED PCB LED
WP73JB/IDA
4.8MM RED PCB LED WP73JB/IDA
Features and Applications Pre-trimmed leads for pc mounting Viewing angle - 60° Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compiant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Viewing angle - 60°
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compiant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP73JB/IDA
Product Name 4.8MM RED PCB LED
LED Package: Single-Level 4.8mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-RCN-CXAYCAA2-030TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details