Kingbright Corporation 3MM BI-COLOR G/Y LED WP937GYW

Description
Features and Applications Low power consumption Viewing angle: 60° Package: 500pcs / bag Lead free RoHS compliant Industrial equipment Medical equipment Communication equipment
Request a Quote Datasheet
Description
Features and Applications Low power consumption Viewing angle: 60° Package: 500pcs / bag Lead free RoHS compliant Industrial equipment Medical equipment Communication equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI-COLOR G/Y LED - WP937GYW - Kingbright Corporation
City of Industry, CA, USA
3MM BI-COLOR G/Y LED
WP937GYW
3MM BI-COLOR G/Y LED WP937GYW
Features and Applications Low power consumption Viewing angle: 60° Package: 500pcs / bag Lead free RoHS compliant Industrial equipment Medical equipment Communication equipment

Features and Applications

  • Low power consumption
  • Viewing angle: 60°
  • Package: 500pcs / bag
  • Lead free
  • RoHS compliant
  • Industrial equipment
  • Medical equipment
  • Communication equipment
Supplier's Site Datasheet
LED Indication - Discrete - 754-1752-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1752-ND
LED Indication - Discrete 754-1752-ND
Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial

Green, Yellow 568nm Green, 588nm Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP937GYW
Standard LEDs - Through Hole WP937GYW
Standard LEDs - Through Hole GREEN/YELLOW 2-LEAD

Standard LEDs - Through Hole GREEN/YELLOW 2-LEAD

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP937GYW 754-1752-ND WP937GYW
Product Name 3MM BI-COLOR G/Y LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Round Bi-Color Radial
LED Type Yellow; Green Yellow; Green; Multi-Colored
Peak Wavelength 568 to 588 nm (5680 to 5880 Å) 565 to 590 nm (5650 to 5900 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Type Red; Red (x 2)
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
View Details