Kingbright Corporation 5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) WP9294VW1C

Description
Features and Applications High luminous emission Low power consumption Viewing angle: 130° Package: 500pcs / bag Lead free RoHS compliant Signage application illuminated advertising Decorative & entertainment lighting
Datasheet
Description
Features and Applications High luminous emission Low power consumption Viewing angle: 130° Package: 500pcs / bag Lead free RoHS compliant Signage application illuminated advertising Decorative & entertainment lighting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - WP9294VW1C - Kingbright Corporation
City of Industry, CA, USA
5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
WP9294VW1C
5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) WP9294VW1C
Features and Applications High luminous emission Low power consumption Viewing angle: 130° Package: 500pcs / bag Lead free RoHS compliant Signage application illuminated advertising Decorative & entertainment lighting

Features and Applications

  • High luminous emission
  • Low power consumption
  • Viewing angle: 130°
  • Package: 500pcs / bag
  • Lead free
  • RoHS compliant
  • Signage application
  • illuminated advertising
  • Decorative & entertainment lighting
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP9294VW1C
Product Name 5MM WHITE LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Thru-Hole White LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-2105-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details