Kingbright Corporation 5MM RED LED WP7113SEC/J3

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM RED LED - WP7113SEC/J3 - Kingbright Corporation
City of Industry, CA, USA
5MM RED LED
WP7113SEC/J3
5MM RED LED WP7113SEC/J3
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1379-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1379-ND
LED Indication - Discrete 754-1379-ND
Red 625nm LED Indication - Discrete 2.2V Radial

Red 625nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP7113SEC/J3
Standard LEDs - Through Hole WP7113SEC/J3
Standard LEDs - Through Hole Red 625nm 20 Deg 12000mcd Water Clr

Standard LEDs - Through Hole Red 625nm 20 Deg 12000mcd Water Clr

Buy Now Datasheet
5MM RED LED, LAMP THOLE, BULK - 70062988 - Allied Electronics, Inc.
Fort Worth, TX, USA
5MM RED LED, LAMP THOLE, BULK
70062988
5MM RED LED, LAMP THOLE, BULK 70062988
5MM RED LED, LAMP THOLE, BULK

5MM RED LED, LAMP THOLE, BULK

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113SEC/J3 754-1379-ND WP7113SEC/J3 70062988
Product Name 5MM RED LED LED Indication - Discrete Standard LEDs - Through Hole 5MM RED LED, LAMP THOLE, BULK
LED Package: 5mm (T1 3/4) Viewing Angle 20+ Radial
LED Type Red Red Red
Peak Wavelength 625 nm (6250 Å) 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
High Brightness LED - C503B-RCN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Circular high-brightness LED lamp - SLI-343YY(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers