Kingbright Corporation 3MM QUAD LEVEL RED INDICATOR WP934SB/4SRD

Description
Features and Applications Quad-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon Package: 120pcs / tube RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Quad-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon Package: 120pcs / tube RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM QUAD LEVEL RED INDICATOR - WP934SB/4SRD - Kingbright Corporation
City of Industry, CA, USA
3MM QUAD LEVEL RED INDICATOR
WP934SB/4SRD
3MM QUAD LEVEL RED INDICATOR WP934SB/4SRD
Features and Applications Quad-level design, save board space Different color combination available Housing UL rating: 94V-0 Housing material: type 66 nylon Package: 120pcs / tube RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Quad-level design, save board space
  • Different color combination available
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • Package: 120pcs / tube
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934SB/4SRD
Product Name 3MM QUAD LEVEL RED INDICATOR
LED Package: Quad-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 36 degrees
View Details
LED Indication - Discrete - APA2106ZGC-G-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details