Kingbright Corporation 3MM BI-LEVEL CIRCUIT BOARD LED WP934CA/2ID-90

Description
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet
Description
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3MM BI-LEVEL CIRCUIT BOARD LED - WP934CA/2ID-90 - Kingbright Corporation
City of Industry, CA, USA
3MM BI-LEVEL CIRCUIT BOARD LED
WP934CA/2ID-90
3MM BI-LEVEL CIRCUIT BOARD LED WP934CA/2ID-90
Features and Applications Pre-trimmed leads for pc mounting Housing UL rating: 94V-0 Housing material: type 66 nylon RoHS compliant Diagnostic or panel status indicator Industrial equipment Data storage equipment

Features and Applications

  • Pre-trimmed leads for pc mounting
  • Housing UL rating: 94V-0
  • Housing material: type 66 nylon
  • RoHS compliant
  • Diagnostic or panel status indicator
  • Industrial equipment
  • Data storage equipment
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number WP934CA/2ID-90
Product Name 3MM BI-LEVEL CIRCUIT BOARD LED
LED Package: Bi-Level 3mm (T1)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
1.6X0.6MM GREEN SMD LED - APA1606MGC - Kingbright Corporation
Specs
LED Package: Right Angle-1.6X0.6mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
4 suppliers