Kingbright Corporation 5MM.GRN.LED W/14V RES WP7113SGD14V

Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet
Description
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MM.GRN.LED W/14V RES - WP7113SGD14V - Kingbright Corporation
City of Industry, CA, USA
5MM.GRN.LED W/14V RES
WP7113SGD14V
5MM.GRN.LED W/14V RES WP7113SGD14V
Features and Applications Low power consumption Popular T-1 3/4 diameter package Viewing angle - 30° Available on tape and reel RoHS compliant Traffic signage Signage application Decorative & entertainment lighting Commercial & Residential architectural lighting

Features and Applications

  • Low power consumption
  • Popular T-1 3/4 diameter package
  • Viewing angle - 30°
  • Available on tape and reel
  • RoHS compliant
  • Traffic signage
  • Signage application
  • Decorative & entertainment lighting
  • Commercial & Residential architectural lighting
Supplier's Site Datasheet
LED Indication - Discrete - WP7113SGD14V-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
WP7113SGD14V-ND
LED Indication - Discrete WP7113SGD14V-ND
Green 568nm LED Indication - Discrete 14V Radial

Green 568nm LED Indication - Discrete 14V Radial

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP7113SGD14V WP7113SGD14V-ND
Product Name 5MM.GRN.LED W/14V RES LED Indication - Discrete
LED Package: Resistor LED Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 1497-XZCMDKMYKDGK161WCT-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 515 to 645 nm (5150 to 6450 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 30 degrees
View Details