Features and Applications
Red 640nm LED Indication - Discrete 1.85V Radial
Alternative Parts (Cross-Reference): Cross
Manufacturer: Kingbright
Category: Optoelectronics LED Indication - Discrete
Package: Bulk
Product Status: Obsolete
Color: Red
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 500mcd
5MM RED LED, LAMP THOLE, BULK
LED RED CLEAR T-1 3/4 T/H
Standard LEDs - Through Hole RED WATER CLEAR
| Kingbright Corporation | DigiKey | Win Source Electronics | Allied Electronics, Inc. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | WP7113SRC/DU | 754-1274-ND | 70062990 | 432-WP7113SRC/DU | WP7113SRC/DU | |
| Product Name | 5MM,RED LED | LED Indication - Discrete | Optoelectronics LED Indication - Discrete | 5MM RED LED, LAMP THOLE, BULK | LED RED CLEAR T-1 3/4 T/H | Standard LEDs - Through Hole |
| LED Package: | 5mm (T1 3/4) Viewing Angle 20+ | Radial | ||||
| LED Type | Red | Red | Red; Red | Red | Red; Red | |
| Peak Wavelength | 640 nm (6400 Å) | 655 nm (6550 Å) | 660 nm (6600 Å) | 655 nm (6550 Å) | ||
| Viewing Angle | 20 degrees | 20 degrees | 20 degrees | |||
| Luminous Intensity | 500 milliCandela | 500 milliCandela | 1100 milliCandela | 500 milliCandela |