Kingbright Corporation 2X3MM GRN LED WP914GDT

Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator
Request a Quote Datasheet
Description
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X3MM GRN LED - WP914GDT - Kingbright Corporation
City of Industry, CA, USA
2X3MM GRN LED
WP914GDT
2X3MM GRN LED WP914GDT
Features and Applications Low power consumption Rectangular light emitting surface Excellent for flush mounting on panels Viewing angle - 100° RoHS compliant Light switches Backlighting application Status indicator

Features and Applications

  • Low power consumption
  • Rectangular light emitting surface
  • Excellent for flush mounting on panels
  • Viewing angle - 100°
  • RoHS compliant
  • Light switches
  • Backlighting application
  • Status indicator
Supplier's Site Datasheet
LED Indication - Discrete - 754-1900-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1900-ND
LED Indication - Discrete 754-1900-ND
Green 568nm LED Indication - Discrete 2.2V

Green 568nm LED Indication - Discrete 2.2V

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
WP914GDT
Standard LEDs - Through Hole WP914GDT
Standard LEDs - Through Hole Green 568nm Diffused 6mcd

Standard LEDs - Through Hole Green 568nm Diffused 6mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number WP914GDT 754-1900-ND WP914GDT
Product Name 2X3MM GRN LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Rectangular-2X3mm Radial
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details