TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
10
20
30
40
47
48
49
50
51
52
53
54
55
56
57
58
59
60
70
80
90
100
110
150
200
250
300
350
400
500
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp... | |
| Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp... | |
| Body Features Body Material : Brass/Beryllium Copper Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number... | |
| Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact... | |
| Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact... | |
| Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF... | |
| Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center... | |
| Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact... | |
| Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF... | |
| Body Features Body Material : Brass Body Plating Material : Gold Body Shape : Square Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF... | |
| Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center... | |
| Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping... | |
| Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact... | |
| Body Features Body Material : Brass Body Plating Material : Nickel Body Shape : Circular Body Underplating Material : Copper Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions :... | |
| Body Features Body Material : Brass Body Plating Material : Nickel Body Style : Straight Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF... | |
| Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex... | |
| Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal... | |
| Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule... | |
| Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping... | |
| Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact... | |
| Body Features Body Material : Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features... | |
| Body Features Body Material : Zinc Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF... | |
| Body Features Connector Profile : Standard Insulator Material : Polyester LED Color (Top Left) : Green/Orange LED Color (Top Right) : Green/Orange Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location :... | |
| Body Features Connector Profile : Standard Insulator Material : Polyester LED Color (Top Left) : Green LED Color (Top Right) : Green Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location :... | |
| Body Features Connector Profile : Standard Insulator Material : Polyester LED Color (Top Left) : Green LED Color (Top Right) : Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location :... | |
| Body Features Connector Profile : Standard Insulator Material : Polyester LED Color (Top Left) : Yellow LED Color (Top Right) : Green Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location :... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount... | |
| Body Features Connector Profile : Standard Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : -3.43 MM [-.135 INCH ] Shield Material : Copper Alloy Shield Plating Finish : Satin Shield Plating Material :... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Ground Positions : 11 Number... | |
| Body Features Primary Product Color : Black Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Right Number of Columns : 16 Number of Ground Positions : 31 Number... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM [.01 -... | |
| Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM [.01 -... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Cadmium (SAE AMS-QQ-P-416, Type II, Class 3) Contact Features Primary Product Underplating Material : Suitable Material per SAE-AS85049 (500 Hour... | |
| Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Crimp Ferrule | |
| Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 3.5 MM [.138 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 3.25 MM [.128 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 4.1 MM [.161 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory... | |
| Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Accessory Placement Location : Backplane Dimensions Thread Length : 7.4 MM [.291 INCH ] Packaging Features Packaging Method : Tray... | |
| Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Configuration Features Accessory Placement Location : Backplane Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product... | |
| Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Key Orientation : 0° Mechanical Attachment Thread Size :... | |
| Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product... | |
| Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type :... | |
| Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Configuration Features Accessory Placement Location : Backplane Dimensions Product Feature Length : 26.6 MM [1.04 INCH ] Thread Length : 5.5 MM [.216 INCH ] Packaging Features... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 22.7 MM [.893 INCH ] Mechanical Attachment Product Mount Type : Board Mount... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.8 MM [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 0° Dimensions Product Length : 22.5 MM [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 135° Dimensions Product Length : 22.5 MM [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 180° Dimensions Product Length : 22.5 MM [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 225° Dimensions Product Length : 22.5 MM [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 270° Dimensions Product Length : 22.5 MM [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 315° Dimensions Product Length : 22.5 MM [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 45° Dimensions Product Length : 22.5 MM [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 90° Dimensions Product Length : 22.5 MM [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Dimensions Product Length : 22.5 MM [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Mechanical Attachment Thread Size : M3.5 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 0° Dimensions Product Length : 30.2 MM [1.18 INCH ] Thread Length : 9 MM [.354 INCH ] Industry Standards Industry Standard : VITA 41... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 0° Dimensions Product Length : 30.2 MM [1.189 INCH ] Thread Length : 9 MM [.354 INCH ] Industry Standards Industry Standard : VITA 41... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 135° Dimensions Product Length : 30.2 MM [1.189 INCH ] Thread Length : 9 MM [.354 INCH ] Industry Standards Industry Standard : VITA 41... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 180° Dimensions Product Length : 30.2 MM [1.189 INCH ] Thread Length : 9 MM [.354 INCH ] Industry Standards Industry Standard : VITA 41... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 225° Dimensions Product Length : 30.2 MM [1.189 INCH ] Thread Length : 9 MM [.354 INCH ] Industry Standards Industry Standard : VITA 41... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 270° Dimensions Product Length : 30.2 MM [1.18 INCH ] Thread Length : 9 MM [.354 INCH ] Industry Standards Industry Standard : VITA 41... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 270° Dimensions Product Length : 30.2 MM [1.189 INCH ] Thread Length : 9 MM [.354 INCH ] Industry Standards Industry Standard : VITA 41... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 315° Dimensions Product Length : 30.2 MM [1.189 INCH ] Thread Length : 9 MM [.354 INCH ] Industry Standards Industry Standard : VITA 41... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 45° Dimensions Product Length : 30.2 MM [1.189 INCH ] Thread Length : 9 MM [.354 INCH ] Industry Standards Industry Standard : VITA 41... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Key Orientation : 90° Dimensions Product Length : 30.2 MM [1.189 INCH ] Thread Length : 9 MM [.354 INCH ] Industry Standards Industry Standard : VITA 41... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Dimensions Product Length : 30.2 MM [1.189 INCH ] Thread Length : 9 MM [.354 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish :... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector... | |
| Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Mechanical Attachment Thread Size : M2.5 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage... | |
| Body Features Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.88 MM [1.255 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Center Number of Columns : 15 Number of Positions : 105 Number of Rows : 7 PCB Mount Orientation : Right... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Center Number of Columns : 15 Number of Positions : 135 Number of Rows : 9 PCB Mount Orientation : Vertical... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 135 Number of Rows : 9 PCB Mount Orientation : Vertical... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 7 PCB Mount Orientation : Right... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 192 Number of Rows : 12 PCB Mount Orientation : Right... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Center Number of Columns : 7 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Left Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Left Number of Columns : 16 Number of Positions : 192 Number of Rows : 12 PCB Mount Orientation : Right... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Ground Positions : 11 Number of Positions : 56 Number of Power... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Positions : 56 Number of Rows : 7 PCB Mount Orientation : Right... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Left Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM [.8 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 192 Number of Rows : 12 PCB Mount Orientation : Right... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM [1 INCH ] Guide Location : Center Number of Columns : 16 Number of Positions : 256 Number of Rows : 16 PCB Mount Orientation : Right... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM [1 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 192 Number of Rows : 12 PCB Mount Orientation : Vertical... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM [1 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 256 Number of Rows : 16 PCB Mount Orientation : Right... | |
| Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM [1 INCH ] Number of Columns : 16 Number of Positions : 227 PCB Mount Orientation : Vertical Housing Features Number of Shrouded Sides : 0... | |
| Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating... |
| << Prev | Next >> |