TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410714-2

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.8 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.8 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410714-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410714-2
Connector Hardware, Mounts, Locks & Retainers 1410714-2
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.8 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board

Dimensions


  • Product Length : 31.8 MM  [1.25 INCH ]

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410714-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410714-2
Backplane Connectors 1410714-2
MULTIGIG RT GUIDE 7.2MM

MULTIGIG RT GUIDE 7.2MM

Buy Now
Backplane Connectors - Specialized - 1410714-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410714-2
Backplane Connectors - Specialized 1410714-2
MULTIGIG RT GUIDE 7.2MM

MULTIGIG RT GUIDE 7.2MM

Supplier's Site Datasheet
Multigig Rt Guide 7.2Mm Te Connectivity - 21R3841 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt Guide 7.2Mm Te Connectivity
21R3841
Multigig Rt Guide 7.2Mm Te Connectivity 21R3841
MULTIGIG RT GUIDE 7.2MM

MULTIGIG RT GUIDE 7.2MM

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410714-2 1410714-2 1410714-2 21R3841
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connectors - Specialized Multigig Rt Guide 7.2Mm Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products