TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410956-1

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Key Orientation : 0° Mechanical Attachment Thread Size : M5 x 0.8 Metric Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Assembly Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Key Orientation : 0° Mechanical Attachment Thread Size : M5 x 0.8 Metric Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Assembly Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410956-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410956-1
Connector Hardware, Mounts, Locks & Retainers 1410956-1
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Key Orientation : 0° Mechanical Attachment Thread Size : M5 x 0.8 Metric Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Kit Assembly Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel over Copper
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane
  • Key Orientation : 0°

Mechanical Attachment


  • Thread Size : M5 x 0.8 Metric

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Kit Assembly
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410956-1 - 853968-1410956-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1410956-1
853968-1410956-1
Backplane Connectors - 1410956-1 853968-1410956-1
Manufacturer: TE Connectivity Win Source Part Number: 853968-1410956-1 Series: MultiGig Features: Connector For Package: Bulk Family Name: 1410956 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: -1410956-1-SI, 14109561, A99155, 2266-1410956-1, -1494-1410956-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 853968-1410956-1
Series: MultiGig
Features: Connector For
Package: Bulk
Family Name: 1410956
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: -1410956-1-SI, 14109561, A99155, 2266-1410956-1, -1494-1410956-1-CSI

Buy Now Datasheet
Backplane Connectors - 1410956-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410956-1
Backplane Connectors 1410956-1
MULTIGIG RT GUIDEPIN KIT ASSEMBLY

MULTIGIG RT GUIDEPIN KIT ASSEMBLY

Buy Now
Multigig Rt Guidepin Kit Assembly Te Connectivity - 55M8569 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt Guidepin Kit Assembly Te Connectivity
55M8569
Multigig Rt Guidepin Kit Assembly Te Connectivity 55M8569
MULTIGIG RT GUIDEPIN KIT ASSEMBLY

MULTIGIG RT GUIDEPIN KIT ASSEMBLY

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410956-1 853968-1410956-1 1410956-1 55M8569
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors - 1410956-1 Backplane Connectors Multigig Rt Guidepin Kit Assembly Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details