TE Connectivity Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity 1410142-1.

Description
BACKPLANE CONNECTOR, RECEPTACLE, 144 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No
Datasheet
Description
BACKPLANE CONNECTOR, RECEPTACLE, 144 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity - 26AC6083 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity
26AC6083
Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity 26AC6083
BACKPLANE CONNECTOR, RECEPTACLE, 144 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

BACKPLANE CONNECTOR, RECEPTACLE, 144 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:144Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6083
Product Name Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers