TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410714-3

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.8 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Box Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.8 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Box Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410714-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410714-3
Connector Hardware, Mounts, Locks & Retainers 1410714-3
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.8 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Box Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board

Dimensions


  • Product Length : 31.8 MM  [1.25 INCH ]

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 5000

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - A107573-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A107573-ND
Backplane Connector Accessories A107573-ND
Connector Guide Module For

Connector Guide Module For

Buy Now Datasheet
Backplane Connectors - 1410714-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410714-3
Backplane Connectors 1410714-3
MULTIGIG RT DC 7.2 GUIDE SOCKET

MULTIGIG RT DC 7.2 GUIDE SOCKET

Buy Now
Multigig Rt Dc 7.2 Guide Te Connectivity - 14M9119 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt Dc 7.2 Guide Te Connectivity
14M9119
Multigig Rt Dc 7.2 Guide Te Connectivity 14M9119
MULTIGIG RT DC 7.2 GUIDE

MULTIGIG RT DC 7.2 GUIDE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410714-3 A107573-ND 1410714-3 14M9119
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Multigig Rt Dc 7.2 Guide Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details