TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410477-2

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Mechanical Attachment Thread Size : M3.5 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Mechanical Attachment Thread Size : M3.5 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410477-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410477-2
Connector Hardware, Mounts, Locks & Retainers 1410477-2
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Mechanical Attachment Thread Size : M3.5 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Mechanical Attachment


  • Thread Size : M3.5

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Power Connectors - 1410477-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1410477-2
Power Connectors 1410477-2
MULTI-GIG GD PIN KEY/ESD NI PL

MULTI-GIG GD PIN KEY/ESD NI PL

Buy Now
Backplane Connector Accessories - 1410477-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1410477-2-ND
Backplane Connector Accessories 1410477-2-ND
Connector Guide Pin For MultiGig Series

Connector Guide Pin For MultiGig Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410477-2 1410477-2 1410477-2-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Backplane Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products