TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1410465-3

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 90° Dimensions Product Length : 22.5 MM  [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Request a Quote
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 90° Dimensions Product Length : 22.5 MM  [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1410465-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1410465-3
Connector Hardware, Mounts, Locks & Retainers 1410465-3
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 90° Dimensions Product Length : 22.5 MM  [.886 INCH ] Industry Standards Industry Standard : VITA 41 Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Right Angle

Configuration Features


  • Key Orientation : 90°

Dimensions


  • Product Length : 22.5 MM  [.886 INCH ]

Industry Standards


  • Industry Standard : VITA 41

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 250

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware
Buy Now
Backplane Connectors - 1410465-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410465-3
Backplane Connectors 1410465-3
VITA 41 KEYED GUIDE MODULE

VITA 41 KEYED GUIDE MODULE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1410465-3 1410465-3
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products