TE Connectivity
Connector Hardware
1410548-5
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical
Mechanical Attachment Thread Size : M2.5
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical
Mechanical Attachment Thread Size : M2.5
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical
Mechanical Attachment Thread Size : M2.5
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Material : Zinc Alloy
- Product Orientation : Vertical
Mechanical Attachment
Product Type Features
- Connector Hardware Accessory Type : Guide Pin
- Hardware Accessory Function : Guide Hardware
Usage Conditions
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1410548-5 |
|
Product Name
|
Connector Hardware |
|
Geometry
|
Straight
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details