TE Connectivity High Speed Backplane Connectors 1410186-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410186-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410186-2
High Speed Backplane Connectors 1410186-2
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Left
  • Number of Columns : 8
  • Number of Positions : 72
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
407-1410186-2
Electronic Connector 407-1410186-2
GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details Product overview: 1410186-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410186-2 can be used for catalog matching and distributor lookup.

GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details Product overview: 1410186-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410186-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 1410186-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410186-2
Backplane Connectors 1410186-2
MULTIGIG RT T2 .8 BP HALF LEFT

MULTIGIG RT T2 .8 BP HALF LEFT

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410186-2
Backplane Connectors 1410186-2
Backplane Connectors

Backplane Connectors

Buy Now
1410186-2 Rohs Compliant Amp - Te Connectivity - 10AH2039 - Newark, An Avnet Company
Chicago, IL, United States
1410186-2 Rohs Compliant Amp - Te Connectivity
10AH2039
1410186-2 Rohs Compliant Amp - Te Connectivity 10AH2039
1410186-2 ROHS COMPLIANT: YES

1410186-2 ROHS COMPLIANT: YES

Supplier's Site
Multigig Rt T2 .8 Bp Half Left Amp - Te Connectivity - 41AJ2583 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt T2 .8 Bp Half Left Amp - Te Connectivity
41AJ2583
Multigig Rt T2 .8 Bp Half Left Amp - Te Connectivity 41AJ2583
MULTIGIG RT T2 .8 BP HALF LEFT

MULTIGIG RT T2 .8 BP HALF LEFT

Supplier's Site
Specialized - 1410186-2 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410186-2
Specialized 1410186-2
CONN RCPT VITA 41/46 72POS PCB

CONN RCPT VITA 41/46 72POS PCB

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1410186-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410186-2
Backplane Connectors - Specialized 1410186-2
CONN RCPT VITA 41/46 72POS PCB

CONN RCPT VITA 41/46 72POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410186-2 407-1410186-2 1410186-2 10AH2039 1410186-2 1410186-2
Product Name High Speed Backplane Connectors Electronic Connector Backplane Connectors 1410186-2 Rohs Compliant Amp - Te Connectivity Specialized Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount Through Hole
Current Rating 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Unlock Full Specs
to access all available technical data