TE Connectivity High Speed Backplane Connectors 1410303-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 7 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 7 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410303-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410303-1
High Speed Backplane Connectors 1410303-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 7 Number of Positions : 112 Number of Rows : 7 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.35 MM  [.053 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Daughtercard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Center
  • Number of Columns : 7
  • Number of Positions : 112
  • Number of Rows : 7
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.35 MM  [.053 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Daughtercard
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410303-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410303-1
Backplane Connectors 1410303-1
MULTIGIG RT2 7RW DC RTM

MULTIGIG RT2 7RW DC RTM

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410303-1
Backplane Connectors 1410303-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 1410303-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410303-1
Backplane Connectors - Specialized 1410303-1
CONN PLUG VITA41 49POS EDGE MNT

CONN PLUG VITA41 49POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1410303-1 1410303-1 1410303-1
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data