TE Connectivity Backplane Connector, Pin, 8 Position; Product Range Te Connectivity 1410186-1.

Description
BACKPLANE CONNECTOR, PIN, 8 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:8Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.8mm; Connector Type:BackplaneRoHS Compliant: No
Datasheet
Description
BACKPLANE CONNECTOR, PIN, 8 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:8Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.8mm; Connector Type:BackplaneRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Pin, 8 Position; Product Range Te Connectivity - 26AC6084 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Pin, 8 Position; Product Range Te Connectivity
26AC6084
Backplane Connector, Pin, 8 Position; Product Range Te Connectivity 26AC6084
BACKPLANE CONNECTOR, PIN, 8 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:8Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.8mm; Connector Type:BackplaneRoHS Compliant: No

BACKPLANE CONNECTOR, PIN, 8 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:8Contacts; Pitch Spacing:20.3mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.8mm; Connector Type:BackplaneRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6084
Product Name Backplane Connector, Pin, 8 Position; Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11322-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors
View Details